VAST STOCK CO., LIMITED Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 25
Product Name Notes
Battery Management 1-Cell Li-ion Battery Protection IC with RSENS pin
Battery Management 1-Cell Li-ion Battery Protection IC with Temperature Protection
Battery Management 1-Cell Li-ion Battery Protection IC
Battery Management 1-Cell Li-Ion or Polymer Battery Secondary Protection IC
Battery Management 1-Cell Li-ion Protection IC
Battery Management 1-Cell to 3-Cell Li-ion Battery Second Protection IC
Battery Management 2-Cell Li-ion Battery Protection IC
Battery Management 2-Cell to 3-Cell Li-ion Battery Second Protection IC
Battery Management 2-Cell to 4-Cell Li-ion Battery Second Protection IC with VR
Battery Management 2-Cell to 5-Cell Protection IC
Battery Management 3-Cell to 5-Cell Li-ion Battery Protection IC with Thermal Protection
Battery Management 3-Cell to 5-Cell Li-ion Battery Protection IC
Battery Management Low Supply Current 3-Cell to 5-Cell Li-ion Battery Protection IC
Supervisory Circuits 0.8% Accuracy Voltage Detector with Delay Function (Internal Counter Type)
Supervisory Circuits 0.8% Vset accuracy Low Voltage Detector
Supervisory Circuits 100 mA Ultra-Low Supply Current Voltage Regulator
Supervisory Circuits 10V Input Voltage Detector with Delay Function
Supervisory Circuits 2.7 Volt 0.35uA
Supervisory Circuits 36V Input System Power Supply with Watchdog Timer for Automotive Applications
Supervisory Circuits 36V System Power Supply with Watchdog Timer for Automotive Applications
Supervisory Circuits 4.5 Volt 0.35uA
Supervisory Circuits 400 mA Low Noise and Low Supply Current LDO Regulator
Supervisory Circuits 42 V Input Ultra Low Supply Current VR with RESET for Automotive Applications
Supervisory Circuits 42 V System Power Supply with Ultra-low Power Watchdog Timer for Automotive Application
Supervisory Circuits 42 V System Power Supply with Ultra-low Power Window-type Watchdog Timer for Automotive Application
Supervisory Circuits Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)
Supervisory Circuits Low Voltage Detector w/output delay
Supervisory Circuits Manual Reset, Delay Voltage Detector
Supervisory Circuits Power Mgmt IC 42V Low supply current
Supervisory Circuits Reset IC
Supervisory Circuits VOLT DET
Supervisory Circuits Voltage Detector 0.35uA Iq
Supervisory Circuits Voltage Detector
Supervisory Circuits

<< Prev Next >>