Manufacturer: Ricoh
Win Source Part Number: 932312-RN5VD42AA-TL-
Series: RN5VD
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5VD42
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Supervisory Circuits 10V Input Voltage Detector with Delay Function
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 932312-RN5VD42AA-TL-FE | RN5VD42AA-TL-FE |
| Product Name | PMIC - PMIC - Supervisors - RN5VD42AA-TL-FE | Supervisory Circuits |
| Output Options | Open Drain; Inverting |