Ricoh Corporation PMIC - PMIC - Supervisors - RN5VD27AA-TR-FE RN5VD27AA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 932309-RN5VD27AA-TR- FE Series: RN5VD Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD27 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RN5VD27AA-TR-FE-ND, 2129-RN5VD27AA-TR-FE TR, 2129-RN5VD27AA-TR-FE CT, 2129-RN5VD27AA-TR-FE DKR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932309-RN5VD27AA-TR- FE Series: RN5VD Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD27 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RN5VD27AA-TR-FE-ND, 2129-RN5VD27AA-TR-FE TR, 2129-RN5VD27AA-TR-FE CT, 2129-RN5VD27AA-TR-FE DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - RN5VD27AA-TR-FE - 932309-RN5VD27AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RN5VD27AA-TR-FE
932309-RN5VD27AA-TR-FE
PMIC - PMIC - Supervisors - RN5VD27AA-TR-FE 932309-RN5VD27AA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 932309-RN5VD27AA-TR- FE Series: RN5VD Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD27 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RN5VD27AA-TR-FE-ND, 2129-RN5VD27AA-TR-FE TR, 2129-RN5VD27AA-TR-FE CT, 2129-RN5VD27AA-TR-FE DKR

Manufacturer: Ricoh
Win Source Part Number: 932309-RN5VD27AA-TR-FE
Series: RN5VD
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5VD27
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: RN5VD27AA-TR-FE-ND, 2129-RN5VD27AA-TR-FETR, 2129-RN5VD27AA-TR-FECT, 2129-RN5VD27AA-TR-FEDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
RN5VD27AA-TR-FE
Supervisory Circuits RN5VD27AA-TR-FE
Supervisory Circuits Low Voltage Detector w/output delay

Supervisory Circuits Low Voltage Detector w/output delay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 932309-RN5VD27AA-TR-FE RN5VD27AA-TR-FE
Product Name PMIC - PMIC - Supervisors - RN5VD27AA-TR-FE Supervisory Circuits
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products