RICOH Electronics, Inc. PMIC - PMIC - Supervisors - RN5VD30CA-TR-FE RN5VD30CA-TR-FE

Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 807316-RN5VD30CA-TR- FE Packaging: Reel Type: Voltage Detector Mounting Style: SMD Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 3V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 807316-RN5VD30CA-TR- FE Packaging: Reel Type: Voltage Detector Mounting Style: SMD Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 3V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - RN5VD30CA-TR-FE - 807316-RN5VD30CA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RN5VD30CA-TR-FE
807316-RN5VD30CA-TR-FE
PMIC - PMIC - Supervisors - RN5VD30CA-TR-FE 807316-RN5VD30CA-TR-FE
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 807316-RN5VD30CA-TR- FE Packaging: Reel Type: Voltage Detector Mounting Style: SMD Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 3V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 807316-RN5VD30CA-TR-FE
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
IC SUPERVISOR 1 CHANNEL SOT23-5 - 674-RN5VD30CA-TR-FE - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SOT23-5
674-RN5VD30CA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5 674-RN5VD30CA-TR-FE
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
RN5VD30CA-TR-FE
Supervisory Circuits RN5VD30CA-TR-FE
Supervisory Circuits 10V Input Voltage Detector with Delay Function

Supervisory Circuits 10V Input Voltage Detector with Delay Function

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 807316-RN5VD30CA-TR-FE 674-RN5VD30CA-TR-FE RN5VD30CA-TR-FE
Product Name PMIC - PMIC - Supervisors - RN5VD30CA-TR-FE IC SUPERVISOR 1 CHANNEL SOT23-5 Supervisory Circuits
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details