RICOH Electronics, Inc. PMIC - PMIC - Supervisors - RN5VD40AA-TR-FE RN5VD40AA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 932310-RN5VD40AA-TR- FE Series: RN5VD Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD40 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RN5VD40AA-TR-FE-ND, 2129-RN5VD40AA-TR-FE TR, 2129-RN5VD40AA-TR-FE DKR, 2129-RN5VD40AA-TR-FE CT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932310-RN5VD40AA-TR- FE Series: RN5VD Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD40 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RN5VD40AA-TR-FE-ND, 2129-RN5VD40AA-TR-FE TR, 2129-RN5VD40AA-TR-FE DKR, 2129-RN5VD40AA-TR-FE CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - RN5VD40AA-TR-FE - 932310-RN5VD40AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RN5VD40AA-TR-FE
932310-RN5VD40AA-TR-FE
PMIC - PMIC - Supervisors - RN5VD40AA-TR-FE 932310-RN5VD40AA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 932310-RN5VD40AA-TR- FE Series: RN5VD Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Open Drain or Open Collector Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5VD40 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: RN5VD40AA-TR-FE-ND, 2129-RN5VD40AA-TR-FE TR, 2129-RN5VD40AA-TR-FE DKR, 2129-RN5VD40AA-TR-FE CT

Manufacturer: Ricoh
Win Source Part Number: 932310-RN5VD40AA-TR-FE
Series: RN5VD
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Open Drain or Open Collector Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5VD40
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: RN5VD40AA-TR-FE-ND, 2129-RN5VD40AA-TR-FETR, 2129-RN5VD40AA-TR-FEDKR, 2129-RN5VD40AA-TR-FECT

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
RN5VD40AA-TR-FE
Supervisory Circuits RN5VD40AA-TR-FE
Supervisory Circuits 10V Input Voltage Detector with Delay Function

Supervisory Circuits 10V Input Voltage Detector with Delay Function

Buy Now Datasheet
IC SUPERVISOR 10V INPUT VOLT DET - 674-RN5VD40AA-TR-FE - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 10V INPUT VOLT DET
674-RN5VD40AA-TR-FE
IC SUPERVISOR 10V INPUT VOLT DET 674-RN5VD40AA-TR-FE
IC SUPERVISOR 10V INPUT VOLT DET

IC SUPERVISOR 10V INPUT VOLT DET

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 932310-RN5VD40AA-TR-FE RN5VD40AA-TR-FE 674-RN5VD40AA-TR-FE
Product Name PMIC - PMIC - Supervisors - RN5VD40AA-TR-FE Supervisory Circuits IC SUPERVISOR 10V INPUT VOLT DET
Output Options Open Drain; Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 7385106P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details