ABLIC Inc. Integrated Circuits (ICs) - PMIC - Supervisors S-1000C25-I4T1U

Description
Win Source Part Number: 1252960-S-1000C25-I4 T1U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1000
Request a Quote Datasheet
Description
Win Source Part Number: 1252960-S-1000C25-I4 T1U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1252960-S-1000C25-I4T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1252960-S-1000C25-I4T1U
Integrated Circuits (ICs) - PMIC - Supervisors 1252960-S-1000C25-I4T1U
Win Source Part Number: 1252960-S-1000C25-I4 T1U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1000

Win Source Part Number: 1252960-S-1000C25-I4T1U
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-1000
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1000

Buy Now Datasheet
Singapore, Singapore
4A Voltage Supervisor IC
691-S-1000C25-I4T1U
4A Voltage Supervisor IC 691-S-1000C25-I4T1U
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-1000C25-I4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C25-I4T1U can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-1000C25-I4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C25-I4T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - S-1000C25-I4T1U-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-1000C25-I4T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-1000C25-I4T1U
Integrated Circuits (ICs) - PMIC - Supervisors S-1000C25-I4T1U
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site
Supervisors - S-1000C25-I4T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-1000C25-I4T1U
Supervisors S-1000C25-I4T1U
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-1000C25-I4T1U
Supervisory Circuits S-1000C25-I4T1U
Supervisory Circuits Voltage Detector 0.35uA Iq

Supervisory Circuits Voltage Detector 0.35uA Iq

Buy Now Datasheet
PMIC - Supervisors - S-1000C25-I4T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1000C25-I4T1U
PMIC - Supervisors S-1000C25-I4T1U
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1252960-S-1000C25-I4T1U 691-S-1000C25-I4T1U S-1000C25-I4T1U-ND S-1000C25-I4T1U S-1000C25-I4T1U S-1000C25-I4T1U S-1000C25-I4T1U
Product Name Integrated Circuits (ICs) - PMIC - Supervisors 4A Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details