ABLIC Inc. Voltage Supervisor IC S-1000C19-N4T1U

Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1000C19-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C19-N4T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1000C19-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C19-N4T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-S-1000C19-N4T1U
Voltage Supervisor IC 691-S-1000C19-N4T1U
Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1000C19-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C19-N4T1U can be used for catalog matching and distributor lookup.

Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, HALOGEN AND LEAD FREE, SC-82AB, 4 PIN Product overview: S-1000C19-N4T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C19-N4T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1253026-S-1000C19-N4T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1253026-S-1000C19-N4T1U
Integrated Circuits (ICs) - PMIC - Supervisors 1253026-S-1000C19-N4T1U
Win Source Part Number: 1253026-S-1000C19-N4 T1U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1000 Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.9V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-1006-6,1662-100 6-2,S-1000C19-N4T1U, 1662-1006-1 Base Product Number: S-1000

Win Source Part Number: 1253026-S-1000C19-N4T1U
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-1000
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.9V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1006-6,1662-1006-2,S-1000C19-N4T1U,1662-1006-1
Base Product Number: S-1000

Buy Now Datasheet
Supervisors - 1662-1006-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1662-1006-2-ND
Supervisors 1662-1006-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-1000C19-N4T1U
Supervisory Circuits S-1000C19-N4T1U
Supervisory Circuits Voltage Detector 0.35uA Iq

Supervisory Circuits Voltage Detector 0.35uA Iq

Buy Now Datasheet
PMIC - Supervisors - S-1000C19-N4T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1000C19-N4T1U
PMIC - Supervisors S-1000C19-N4T1U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-1000C19-N4T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-1000C19-N4T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-1000C19-N4T1U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - S-1000C19-N4T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-1000C19-N4T1U
Supervisors S-1000C19-N4T1U
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-1000C19-N4T1U 1253026-S-1000C19-N4T1U 1662-1006-2-ND S-1000C19-N4T1U S-1000C19-N4T1U S-1000C19-N4T1U S-1000C19-N4T1U
Product Name Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Pins 4
Supply Voltage 0.9500 to ? volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products