ASCO General Service Solenoid Valves 8210G095HW

Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8263: direct acting miniature valves • Series 8267: direct acting straight-through, self-cleaning design • Series 8210/8220: pilot operated diaphragm valves • Series 8220: pilot operated diaphragm and piston valves; floating PTFE diaphragms or stainless steel pistons with EPDM or PTFE discs • Series 8221: slow-closing, anti-water hammer design • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design
Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8263: direct acting miniature valves • Series 8267: direct acting straight-through, self-cleaning design • Series 8210/8220: pilot operated diaphragm valves • Series 8220: pilot operated diaphragm and piston valves; floating PTFE diaphragms or stainless steel pistons with EPDM or PTFE discs • Series 8221: slow-closing, anti-water hammer design • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8210G095HW - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G095HW
General Service Solenoid Valves 8210G095HW
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8263: direct acting miniature valves • Series 8267: direct acting straight-through, self-cleaning design • Series 8210/8220: pilot operated diaphragm valves • Series 8220: pilot operated diaphragm and piston valves; floating PTFE diaphragms or stainless steel pistons with EPDM or PTFE discs • Series 8221: slow-closing, anti-water hammer design • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design

• Hot water service to 150 psi @ 210°F; Steam sevice

to 125 psi @ 353°F

• Specify these valves for the high-temperature applications

found in laundries, molding, steam atomization, sterilizers,

autoclaves, and many others

• Series 8263: direct acting miniature valves

• Series 8267: direct acting straight-through,

self-cleaning design

• Series 8210/8220: pilot operated diaphragm valves

• Series 8220: pilot operated diaphragm and piston valves;

floating PTFE diaphragms or stainless steel pistons with

EPDM or PTFE discs

• Series 8221: slow-closing, anti-water hammer design

• Series 8222: pilot operated diaphragm and piston valves.

Y-body floating piston design

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8210G095HW
Product Name General Service Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Steam
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305799 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 1.99 inch (50.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Function Fittings - 1214373 - RS Components, Ltd.
Specs
Valve Type Check; Non-return check valve
Primary Material Zinc
Media Air
View Details