50-3155 is a highly filled epoxy system with excellent physical, electrical, and thermal properties. 50-3155 offers very high thermal conductivity, excellent electrical insulation, and low thermal expansion. This unique combination of properties makes this system ideal for applications where electrical insulation and mechanical protection must be maintained while transferring heat.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 50-3155 |
| Product Name | Thermally Conductive Epoxy Resin |
| Cure / Technology | Thermoset; Single Component; Room Temperature Vulcanizing or Curing |
| Chemical System | Epoxy |
| Composition | Filled |
| Type / Form | Liquid |
| Features | High Dielectric; Thermally Conductive |