20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries and substrate wicking. This product offers outstanding durability and adhesion to a variety of substrates.
FEATURES:
*Outstanding environmental performance
*Controlled flow
*Easy mixing
*High impact resistance
*Available in Triggerbond® cartridges
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 20-2162 |
| Product Name | Urethane sealant, adhesive & potting compound |
| Cure / Technology | Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Chemical System | Polyurethane |
| Features | High Dielectric; Encapsulant, Potting Compound; Thermally Conductive |
| Industry | OEM or Industrial |