20-3652 is a filled epoxy casting, potting, and encapsulating resin system. This system exhibits excellent physical, thermal, and electrical insulation properties. 20-3652 is easily machined and exhibits outstanding adhesion to metals, ceramics and plastics. When cured with Catalyst #190 and Catalyst #105, it meets NASA’s outgassing requirements.
| Epoxies Etc... | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | 20-3652 |
| Product Name | Epoxy resin |
| Type | High Dielectric; Thermally Conductive |
| Form / Function | Gel |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Epoxy |
| Industry | OEM or Industrial |