20-3001 NC is a low viscosity, unfilled epoxy potting and encapsulating system which forms a bubble free glass like finish when cured.
This is a 100% solids resin system that does not contain any solvents. Its’ convenient 1:1 mix ratio and lack of fillers make it an ideal material for meter mix and dispense equipment. 20-3001 NC has been formulated for ease in handling. Its low viscosity aids in filling voids and air pockets. In addition, there is no filler settling with this system.
The engineering staff at Epoxies, Etc... is at your service to answer questions about your particular requirements. Sample kits are available from stock.
20-3001 NC is the non-crystallizing version of the original 20-3001 product.
| Epoxies Etc... | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | 20-3001NC |
| Product Name | Epoxy potting and encapsulating resin |
| Type | High Dielectric; Thermally Conductive |
| Form / Function | Liquid |
| Cure / Technology | Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Epoxy |
| Composition | Unfilled |