SKF/North America Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized...
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with...
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load...
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure...

<< Prev Next >>