SKF/Global Needle Roller Bearings - K 20x28x25 146101079

Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings - K 20x28x25 - 146101079 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings - K 20x28x25
146101079
Needle Roller Bearings - K 20x28x25 146101079
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site
Needle Roller Bearings - K 20x28x25 - 146101079 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings - K 20x28x25
146101079
Needle Roller Bearings - K 20x28x25 146101079
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146101079 146101079
Product Name Needle Roller Bearings - K 20x28x25 Needle Roller Bearings - K 20x28x25
Rolling Element Steel Steel
Type Needle Roller Cage Assembly Needle Roller Cage Assembly
Design Units Metric Metric
Bore 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Outside Diameter 1.1024 inch (28.000 mm) 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RB10020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details