SKF/Global Cylindrical Roller Bearings, Four-row - BC4B 457969 145342011

Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.
Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Four-row - BC4B 457969 - 145342011 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - BC4B 457969
145342011
Cylindrical Roller Bearings, Four-row - BC4B 457969 145342011
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site
Cylindrical Roller Bearings, Four-row - BC4B 457969 - 145342011 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - BC4B 457969
145342011
Cylindrical Roller Bearings, Four-row - BC4B 457969 145342011
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 145342011 145342011
Product Name Cylindrical Roller Bearings, Four-row - BC4B 457969 Cylindrical Roller Bearings, Four-row - BC4B 457969
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 24.9344 inch (633.334 mm) 24.9344 inch (633.334 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details