Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 146101270 | 146101270 |
| Product Name | Needle Roller Bearings - K 165x173x26 | Needle Roller Bearings - K 165x173x26 |
| Rolling Element | Steel | Steel |
| Type | Needle Roller Cage Assembly | Needle Roller Cage Assembly |
| Design Units | Metric | Metric |
| Bore | 6.4961 inch (165.000 mm) | 6.4961 inch (165.000 mm) |
| Outside Diameter | 6.8110 inch (173.000 mm) | 6.8110 inch (173.000 mm) |