SKF/North America Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis... | |
|
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/530 ECAK30/W33 + AOH 240/530 G -- 1550474053
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/560 ECAK30/W33 + AOH 240/560 G -- 1550474057
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/630 ECK30J/W33 + AOH 240/630 G -- 1550474063
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/670 ECAK30/W33 + AOH 240/670 G -- 1550474067
Spherical Roller Bearings, on a Withdrawal Sleeve - 241/530 ECAK30/W33 + AOH 241/530 G -- 1550474153
|
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design. |
| << Prev | Next >> |