SKF/Global Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12 146132001

Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.
Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12 - 146132001 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12
146132001
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12 146132001
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12 - 146132001 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12
146132001
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12 146132001
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146132001 146132001
Product Name Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12 Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 12/12
Rolling Element Steel Steel
Features Flanged Flanged
Type Needle Roller Without Inner Needle Roller Without Inner
Design Units Metric Metric
Bore 0.4724 inch (12.000 mm) 0.4724 inch (12.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
Rotation - Cross Roller Ring - RAU6008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
Aerospace Bearings, YAT(as,ms) - 21439-110 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details