SKF/Global Drawn Cup Needle Roller Bearings - HK 3016 146111041

Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Needle Roller Bearings - HK 3016 - 146111041 - SKF/Global
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - HK 3016
146111041
Drawn Cup Needle Roller Bearings - HK 3016 146111041
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site
Drawn Cup Needle Roller Bearings - HK 3016 - 146111041 - SKF/North America
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - HK 3016
146111041
Drawn Cup Needle Roller Bearings - HK 3016 146111041
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146111041 146111041
Product Name Drawn Cup Needle Roller Bearings - HK 3016 Drawn Cup Needle Roller Bearings - HK 3016
Rolling Element Steel Steel
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Outside Diameter 1.4567 inch (37.000 mm) 1.4567 inch (37.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Sprag Clutch Bearings - 1845736 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details