SKF/Global Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20 146132038

Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.
Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20 - 146132038 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20
146132038
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20 146132038
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20 - 146132038 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20
146132038
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20 146132038
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146132038 146132038
Product Name Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20 Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 28/20
Rolling Element Steel Steel
Features Flanged Flanged
Type Needle Roller Without Inner Needle Roller Without Inner
Design Units Metric Metric
Bore 1.1024 inch (28.000 mm) 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details