SKF/Global Needle Roller Bearings - K 52x57x12 146101204

Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings - K 52x57x12 - 146101204 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings - K 52x57x12
146101204
Needle Roller Bearings - K 52x57x12 146101204
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site
Needle Roller Bearings - K 52x57x12 - 146101204 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings - K 52x57x12
146101204
Needle Roller Bearings - K 52x57x12 146101204
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146101204 146101204
Product Name Needle Roller Bearings - K 52x57x12 Needle Roller Bearings - K 52x57x12
Rolling Element Steel Steel
Type Needle Roller Cage Assembly Needle Roller Cage Assembly
Design Units Metric Metric
Bore 2.0472 inch (52.000 mm) 2.0472 inch (52.000 mm)
Outside Diameter 2.2441 inch (57.000 mm) 2.2441 inch (57.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
Rotation - Cross Roller Ring - RB3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details