Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 146101056 | 146101056 |
| Product Name | Needle Roller Bearings - K 18x22x10 | Needle Roller Bearings - K 18x22x10 |
| Rolling Element | Steel | Steel |
| Type | Needle Roller Cage Assembly | Needle Roller Cage Assembly |
| Design Units | Metric | Metric |
| Bore | 0.7087 inch (18.000 mm) | 0.7087 inch (18.000 mm) |
| Outside Diameter | 0.8661 inch (22.000 mm) | 0.8661 inch (22.000 mm) |