SKF/Global Needle Roller Bearings - K 42x50x20 146101175

Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings - K 42x50x20 - 146101175 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings - K 42x50x20
146101175
Needle Roller Bearings - K 42x50x20 146101175
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site
Needle Roller Bearings - K 42x50x20 - 146101175 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings - K 42x50x20
146101175
Needle Roller Bearings - K 42x50x20 146101175
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146101175 146101175
Product Name Needle Roller Bearings - K 42x50x20 Needle Roller Bearings - K 42x50x20
Rolling Element Steel Steel
Type Needle Roller Cage Assembly Needle Roller Cage Assembly
Design Units Metric Metric
Bore 1.6535 inch (42.000 mm) 1.6535 inch (42.000 mm)
Outside Diameter 1.9685 inch (50.000 mm) 1.9685 inch (50.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Rotation - Cross Roller Ring - RU66UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details