SKF/Global Drawn Cup Needle Roller Bearings - BK 1012 146117011

Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Needle Roller Bearings - BK 1012 - 146117011 - SKF/Global
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - BK 1012
146117011
Drawn Cup Needle Roller Bearings - BK 1012 146117011
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site
Drawn Cup Needle Roller Bearings - BK 1012 - 146117011 - SKF/North America
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - BK 1012
146117011
Drawn Cup Needle Roller Bearings - BK 1012 146117011
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146117011 146117011
Product Name Drawn Cup Needle Roller Bearings - BK 1012 Drawn Cup Needle Roller Bearings - BK 1012
Rolling Element Steel Steel
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Design Units Metric Metric
Bore 0.3937 inch (10.000 mm) 0.3937 inch (10.000 mm)
Outside Diameter 0.5512 inch (14.000 mm) 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 186216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details