Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 146111054 | 146111054 |
| Product Name | Drawn Cup Needle Roller Bearings - HK 5025 | Drawn Cup Needle Roller Bearings - HK 5025 |
| Rolling Element | Steel | Steel |
| Type | Drawn Cup Caged Needle | Drawn Cup Caged Needle |
| Design Units | Metric | Metric |
| Bore | 1.9685 inch (50.000 mm) | 1.9685 inch (50.000 mm) |
| Outside Diameter | 2.2835 inch (58.000 mm) | 2.2835 inch (58.000 mm) |