SKF/Global Drawn Cup Needle Roller Bearings - HK 3018 RS 146114013

Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Needle Roller Bearings - HK 3018 RS - 146114013 - SKF/Global
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - HK 3018 RS
146114013
Drawn Cup Needle Roller Bearings - HK 3018 RS 146114013
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site
Drawn Cup Needle Roller Bearings - HK 3018 RS - 146114013 - SKF/North America
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - HK 3018 RS
146114013
Drawn Cup Needle Roller Bearings - HK 3018 RS 146114013
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146114013 146114013
Product Name Drawn Cup Needle Roller Bearings - HK 3018 RS Drawn Cup Needle Roller Bearings - HK 3018 RS
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Roller Bearings - 2482950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Polymer Spherical Bearing - S99GSB-051207 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details