SKF/Global Needle Roller Bearings - K 38x43x27 146101157

Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings - K 38x43x27 - 146101157 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings - K 38x43x27
146101157
Needle Roller Bearings - K 38x43x27 146101157
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site
Needle Roller Bearings - K 38x43x27 - 146101157 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings - K 38x43x27
146101157
Needle Roller Bearings - K 38x43x27 146101157
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146101157 146101157
Product Name Needle Roller Bearings - K 38x43x27 Needle Roller Bearings - K 38x43x27
Rolling Element Steel Steel
Type Needle Roller Cage Assembly Needle Roller Cage Assembly
Design Units Metric Metric
Bore 1.4961 inch (38.000 mm) 1.4961 inch (38.000 mm)
Outside Diameter 1.6929 inch (43.000 mm) 1.6929 inch (43.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Rotation - Cross Roller Ring - RBU7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 5.1181 inch (130.000 mm)
View Details