Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 146101163 | 146101163 |
Product Name | Needle Roller Bearings - K 40x45x17 | Needle Roller Bearings - K 40x45x17 |
Rolling Element | Steel | Steel |
Type | Needle Roller Cage Assembly | Needle Roller Cage Assembly |
Design Units | Metric | Metric |
Bore | 1.5748 inch (40.000 mm) | 1.5748 inch (40.000 mm) |
Outside Diameter | 1.7717 inch (45.000 mm) | 1.7717 inch (45.000 mm) |