SKF/Global Needle Roller Bearings - K 22x26x17 146101084

Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.
Description
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings - K 22x26x17 - 146101084 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings - K 22x26x17
146101084
Needle Roller Bearings - K 22x26x17 146101084
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site
Needle Roller Bearings - K 22x26x17 - 146101084 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings - K 22x26x17
146101084
Needle Roller Bearings - K 22x26x17 146101084
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage assemblies require minimal radial space.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146101084 146101084
Product Name Needle Roller Bearings - K 22x26x17 Needle Roller Bearings - K 22x26x17
Rolling Element Steel Steel
Type Needle Roller Cage Assembly Needle Roller Cage Assembly
Design Units Metric Metric
Bore 0.8661 inch (22.000 mm) 0.8661 inch (22.000 mm)
Outside Diameter 1.0236 inch (26.000 mm) 1.0236 inch (26.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RA11008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1465252 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details