SKF/Global Drawn Cup Needle Roller Bearings - HK 2216 146111032

Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
Description
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Needle Roller Bearings - HK 2216 - 146111032 - SKF/Global
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - HK 2216
146111032
Drawn Cup Needle Roller Bearings - HK 2216 146111032
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site
Drawn Cup Needle Roller Bearings - HK 2216 - 146111032 - SKF/North America
Lansdale, PA, USA
Drawn Cup Needle Roller Bearings - HK 2216
146111032
Drawn Cup Needle Roller Bearings - HK 2216 146111032
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146111032 146111032
Product Name Drawn Cup Needle Roller Bearings - HK 2216 Drawn Cup Needle Roller Bearings - HK 2216
Rolling Element Steel Steel
Type Drawn Cup Caged Needle Drawn Cup Caged Needle
Design Units Metric Metric
Bore 0.8661 inch (22.000 mm) 0.8661 inch (22.000 mm)
Outside Diameter 1.1024 inch (28.000 mm) 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RAU14008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details