The Agile S NI from BARTEC is a rugged and highly flexible industry tablet PC for rough environments. The Agile S NI has a large number of international certifications and can be used throughout the world. It is certified for ATEX/IECEx/UKEX Zone 2/22 and NEC Class I Div. 2. Thanks to its broad range of functions, the Agile S NI is the perfect assistant to service technicians, operating staff, engineers and project managers in the field and in the industry.
| BARTEC | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | tablet-agile-s-ni |
| Product Name | Tablet PC Agile S NI |
| Computer Type | Tablet |
| General Features | Ruggedized; Bluetooth |
| Operating System | Microsoft® |
| Processor | Intel 386 Family |