Caster City, Inc. Stainless Steel Stem Caster - Polyurethane Wheel - Model K3 SS-K3AP5X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 5" All Solid Polyurethane
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 5" All Solid Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Polyurethane Wheel - Model K3 - SS-K3AP5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Polyurethane Wheel - Model K3
SS-K3AP5X
Stainless Steel Stem Caster - Polyurethane Wheel - Model K3 SS-K3AP5X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 5" All Solid Polyurethane

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
300 Lb. Maximum Capacity Each
5" All Solid Polyurethane

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3AP5X
Product Name Stainless Steel Stem Caster - Polyurethane Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-50H - JS380-50H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details