Caster City, Inc. Stainless Steel Stem Caster High Temp Phenolic/Fiberglass SS-K3TP5X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 5" High Temp Phenolic/Fiberglass Wheel.
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 5" High Temp Phenolic/Fiberglass Wheel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster High Temp Phenolic/Fiberglass - SS-K3TP5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster High Temp Phenolic/Fiberglass
SS-K3TP5X
Stainless Steel Stem Caster High Temp Phenolic/Fiberglass SS-K3TP5X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 5" High Temp Phenolic/Fiberglass Wheel.

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
300 Lb. Maximum Capacity Each
5" High Temp Phenolic/Fiberglass Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3TP5X
Product Name Stainless Steel Stem Caster High Temp Phenolic/Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-100MC - UHG-100MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 1799 lbs (816 kg)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 2304853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.06 inch (27 mm)
View Details