Caster City, Inc. Stainless Steel Stem Caster High Temp Glass Filled Nylon SS-K3NP4X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" High Temp Glass Filled Nylon Wheel.
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" High Temp Glass Filled Nylon Wheel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster High Temp Glass Filled Nylon - SS-K3NP4X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster High Temp Glass Filled Nylon
SS-K3NP4X
Stainless Steel Stem Caster High Temp Glass Filled Nylon SS-K3NP4X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" High Temp Glass Filled Nylon Wheel.

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
300 Lb. Maximum Capacity Each
4" High Temp Glass Filled Nylon Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3NP4X
Product Name Stainless Steel Stem Caster High Temp Glass Filled Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 2270239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details