Caster City, Inc. 5" Stainless Swivel Caster - PolyU on PolyO - Model G15 SS-G15UP5x2-S

Description
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" Stainless Swivel Caster - PolyU on PolyO - Model G15
SS-G15UP5x2-S
5" Stainless Swivel Caster - PolyU on PolyO - Model G15 SS-G15UP5x2-S
500 Lb. Maximum Capacity Each 5" Polyurethane on Polyolefin Wheel. Color: Blue/Black Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

500 Lb. Maximum Capacity Each
5" Polyurethane on Polyolefin Wheel.
Color: Blue/Black
Capacity up to 1500 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-G15UP5x2-S
Product Name 5" Stainless Swivel Caster - PolyU on PolyO - Model G15
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16 - MX-125N16 - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 2012897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details