Caster City, Inc. 5" Rigid - Textile Caster - Polyurethane Wheel - Model 9 T9AP5x1-1/2R-TG

Description
600 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter rivet. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter bolt with lock nut. Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. Thread Guards - The thread guards prevent string from binding the wheel bearing. Finish - external metal parts are zinc plated
Description
600 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter rivet. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter bolt with lock nut. Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. Thread Guards - The thread guards prevent string from binding the wheel bearing. Finish - external metal parts are zinc plated

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" Rigid - Textile Caster - Polyurethane Wheel - Model 9
T9AP5x1-1/2R-TG
5" Rigid - Textile Caster - Polyurethane Wheel - Model 9 T9AP5x1-1/2R-TG
600 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter rivet. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter bolt with lock nut. Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. Thread Guards - The thread guards prevent string from binding the wheel bearing. Finish - external metal parts are zinc plated

600 Lb. Maximum Capacity Each
5" All Polyurethane Wheel.
These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing.

Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" steel.
    Swivel has double ball bearing with hardened raceways.
  • Center Pin - 5/8" diameter rivet.
  • Legs - 1/4" thick, welded outside only.
  • Axle - 1/2'' diameter bolt with lock nut.

  • Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel.
  • Thread Guards - The thread guards prevent string from binding the wheel bearing.
  • Finish - external metal parts are zinc plated
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number T9AP5x1-1/2R-TG
Product Name 5" Rigid - Textile Caster - Polyurethane Wheel - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
TWIN WHEEL CASTER (NON-SWIVEL) - GX-W50K - GX-W50K - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem; Twin Wheel
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2483744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details