Caster City, Inc. 4" Stainless Rigid Caster - V Groove Glass Filled Nylon SS-9VN4x2SPS-R

Description
500 Lb. Maximum Capacity Each 4" V Groove Glass Filled Nylon Wheel Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
500 Lb. Maximum Capacity Each 4" V Groove Glass Filled Nylon Wheel Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" Stainless Rigid Caster - V Groove Glass Filled Nylon
SS-9VN4x2SPS-R
4" Stainless Rigid Caster - V Groove Glass Filled Nylon SS-9VN4x2SPS-R
500 Lb. Maximum Capacity Each 4" V Groove Glass Filled Nylon Wheel Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

500 Lb. Maximum Capacity Each
4" V Groove Glass Filled Nylon Wheel
Capacity up to 900 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9VN4x2SPS-R
Product Name 4" Stainless Rigid Caster - V Groove Glass Filled Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-110F - JS385-110F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details