Caster City, Inc. Stainless Steel Stem Caster High Temp Phenolic/Fiberglass SS-K3TP4X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" High Temp Phenolic/Fiberglass Wheel.
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" High Temp Phenolic/Fiberglass Wheel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster High Temp Phenolic/Fiberglass - SS-K3TP4X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster High Temp Phenolic/Fiberglass
SS-K3TP4X
Stainless Steel Stem Caster High Temp Phenolic/Fiberglass SS-K3TP4X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" High Temp Phenolic/Fiberglass Wheel.

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
300 Lb. Maximum Capacity Each
4" High Temp Phenolic/Fiberglass Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3TP4X
Product Name Stainless Steel Stem Caster High Temp Phenolic/Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - FP-45-P - FP-45-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2478326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details