Caster City, Inc. 6" Stainless Swivel Caster - Poly on Glass-Filled Nylon -G15 SS-G15UG6x2-S

Description
1200 Lb. Maximum Capacity Each 6" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
1200 Lb. Maximum Capacity Each 6" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Stainless Swivel Caster - Poly on Glass-Filled Nylon -G15
SS-G15UG6x2-S
6" Stainless Swivel Caster - Poly on Glass-Filled Nylon -G15 SS-G15UG6x2-S
1200 Lb. Maximum Capacity Each 6" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

1200 Lb. Maximum Capacity Each
6" Polyurethane on Glass-Filled Nylon Wheel.
Capacity up to 1500 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-G15UG6x2-S
Product Name 6" Stainless Swivel Caster - Poly on Glass-Filled Nylon -G15
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER, PLATE - FP-55-P - FP-55-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2823644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details