Caster City, Inc. Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3 SS-K3RG4X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane on Polyolefin.
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane on Polyolefin.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3 - SS-K3RG4X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3
SS-K3RG4X
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3 SS-K3RG4X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane on Polyolefin.

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
250 Lb. Maximum Capacity Each
4" Red/Gray Polyurethane on Polyolefin.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3RG4X
Product Name Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F - JS375-110F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 1964933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details