Caster City, Inc. Stainless Rigid Caster - Poly on Glass-Filled Nylon Wheel SS-9UG5x2-R

Description
800 Lb. Maximum Capacity Each 5" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
800 Lb. Maximum Capacity Each 5" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
Stainless Rigid Caster - Poly on Glass-Filled Nylon Wheel - SS-9UG5x2-R - Caster City, Inc.
Las Vegas, NV, USA
Stainless Rigid Caster - Poly on Glass-Filled Nylon Wheel
SS-9UG5x2-R
Stainless Rigid Caster - Poly on Glass-Filled Nylon Wheel SS-9UG5x2-R
800 Lb. Maximum Capacity Each 5" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

800 Lb. Maximum Capacity Each
5" Polyurethane on Glass-Filled Nylon Wheel.
Capacity up to 900 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9UG5x2-R
Product Name Stainless Rigid Caster - Poly on Glass-Filled Nylon Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - GX-W50GP - GX-W50GP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Maximum Load 441 lbs (200 kg)
Wheel Width 3.56 inch (90.49 mm)
View Details