Caster City, Inc. Stainless Steel Stem Caster - Polyurethane Wheel - Model K3 SS-K3AP3X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 3" Polyurethane.
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 3" Polyurethane.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Polyurethane Wheel - Model K3 - SS-K3AP3X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Polyurethane Wheel - Model K3
SS-K3AP3X
Stainless Steel Stem Caster - Polyurethane Wheel - Model K3 SS-K3AP3X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 3" Polyurethane.

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
250 Lb. Maximum Capacity Each
3" Polyurethane.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3AP3X
Product Name Stainless Steel Stem Caster - Polyurethane Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

CASTER THREADED BOLT W/ STOP - GX-50-N12S - GX-50-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2391410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details