Caster City, Inc. Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 SS-K3RF3X

Description
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels.
Description
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 - SS-K3RF3X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3
SS-K3RF3X
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 SS-K3RF3X
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber. Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels.

150 Lb. Maximum Capacity Each
3" Gray Soft Rubber.
Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3RF3X
Product Name Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
Castor Wheels - 149195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details