Caster City, Inc. Stainless Swivel Caster - Poly on Glass-Filled Nylon Wheel SS-9UG4x2-S

Description
700 Lb. Maximum Capacity Each 4" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
700 Lb. Maximum Capacity Each 4" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
Stainless Swivel Caster - Poly on Glass-Filled Nylon Wheel - SS-9UG4x2-S - Caster City, Inc.
Las Vegas, NV, USA
Stainless Swivel Caster - Poly on Glass-Filled Nylon Wheel
SS-9UG4x2-S
Stainless Swivel Caster - Poly on Glass-Filled Nylon Wheel SS-9UG4x2-S
700 Lb. Maximum Capacity Each 4" Polyurethane on Glass-Filled Nylon Wheel. Capacity up to 900 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

700 Lb. Maximum Capacity Each
4" Polyurethane on Glass-Filled Nylon Wheel.
Capacity up to 900 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" Stainless Steel.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9UG4x2-S
Product Name Stainless Swivel Caster - Poly on Glass-Filled Nylon Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER PLATE TYPE WITH STOPPER - GX-75-PS - GX-75-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details