Caster City, Inc. Stainless Rigid Caster - Gray Soft Rubber Wheel - Model G15 SS-G15RF6x2-R

Description
400 Lb. Maximum Capacity Each 6" Gray Soft Rubber ( Flat ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
400 Lb. Maximum Capacity Each 6" Gray Soft Rubber ( Flat ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
Stainless Rigid Caster - Gray Soft Rubber Wheel - Model G15 - SS-G15RF6x2-R - Caster City, Inc.
Las Vegas, NV, USA
Stainless Rigid Caster - Gray Soft Rubber Wheel - Model G15
SS-G15RF6x2-R
Stainless Rigid Caster - Gray Soft Rubber Wheel - Model G15 SS-G15RF6x2-R
400 Lb. Maximum Capacity Each 6" Gray Soft Rubber ( Flat ) Wheel. Capacity up to 1500 pounds per caster. Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

400 Lb. Maximum Capacity Each
6" Gray Soft Rubber ( Flat ) Wheel.
Capacity up to 1500 pounds per caster.
Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Swivel Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-G15RF6x2-R
Product Name Stainless Rigid Caster - Gray Soft Rubber Wheel - Model G15
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-200H - JS365-200H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor Wheels - 2973865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details