Caster City, Inc. 6" Swivel - Textile Caster - Polyurethane Wheel - Model 9 T9AP6x1-1/2S-TG

Description
700 Lb. Maximum Capacity Each 6" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter rivet. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter bolt with lock nut. Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. Thread Guards - The thread guards prevent string from binding the wheel bearing. Finish - external metal parts are zinc plated
Description
700 Lb. Maximum Capacity Each 6" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter rivet. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter bolt with lock nut. Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. Thread Guards - The thread guards prevent string from binding the wheel bearing. Finish - external metal parts are zinc plated

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Swivel - Textile Caster - Polyurethane Wheel - Model 9
T9AP6x1-1/2S-TG
6" Swivel - Textile Caster - Polyurethane Wheel - Model 9 T9AP6x1-1/2S-TG
700 Lb. Maximum Capacity Each 6" All Polyurethane Wheel. These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter rivet. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter bolt with lock nut. Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. Thread Guards - The thread guards prevent string from binding the wheel bearing. Finish - external metal parts are zinc plated

700 Lb. Maximum Capacity Each
6" All Polyurethane Wheel.
These rugged cold forged textile casters are popular on production equipment in textile plants. They are recommended only for manually moved usage. Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel. The thread guards prevent string from binding the wheel bearing.

Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" steel.
    Swivel has double ball bearing with hardened raceways.
  • Center Pin - 5/8" diameter rivet.
  • Legs - 1/4" thick, welded outside only.
  • Axle - 1/2'' diameter bolt with lock nut.

  • Spacers - Oversized spacers provide protection from string build-up and allow easy removal of string without removing the wheel.
  • Thread Guards - The thread guards prevent string from binding the wheel bearing.
  • Finish - external metal parts are zinc plated
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number T9AP6x1-1/2S-TG
Product Name 6" Swivel - Textile Caster - Polyurethane Wheel - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

CASTER PLATE TYPE WITH STOPPER - GX-75-PS - GX-75-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2823651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 287 lbs (130 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details