Caster City, Inc. Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 SS-K3RF4X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 200 Lb. Maximum Capacity Each 4" Gray Soft Rubber.
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 200 Lb. Maximum Capacity Each 4" Gray Soft Rubber.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 - SS-K3RF4X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3
SS-K3RF4X
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 SS-K3RF4X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 200 Lb. Maximum Capacity Each 4" Gray Soft Rubber.

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
200 Lb. Maximum Capacity Each
4" Gray Soft Rubber.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3RF4X
Product Name Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS - MX-125PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details