Caster City, Inc. Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 SS-K3RF5X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 5" Gray Soft Rubber
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 5" Gray Soft Rubber

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 - SS-K3RF5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3
SS-K3RF5X
Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3 SS-K3RF5X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 5" Gray Soft Rubber

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
250 Lb. Maximum Capacity Each
5" Gray Soft Rubber

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3RF5X
Product Name Stainless Steel Stem Caster - Gray Rubber Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - GX-60-P - GX-60-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details