Caster City, Inc. 4" Stainless Swivel Caster - V-Groove Stainless - Model 9 SS-9SSVG4X2R-S

Description
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels are standard with Stainless Roller Bearing ( R ). Lube Axle is Standard. Optional Features: Wheel Brake WB - Pedal on side of wheel 900 Lb. Maximum Capacity Each 4" V-Groove Stainless Wheel.
Description
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels are standard with Stainless Roller Bearing ( R ). Lube Axle is Standard. Optional Features: Wheel Brake WB - Pedal on side of wheel 900 Lb. Maximum Capacity Each 4" V-Groove Stainless Wheel.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" Stainless Swivel Caster - V-Groove Stainless - Model 9
SS-9SSVG4X2R-S
4" Stainless Swivel Caster - V-Groove Stainless - Model 9 SS-9SSVG4X2R-S
Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels are standard with Stainless Roller Bearing ( R ). Lube Axle is Standard. Optional Features: Wheel Brake WB - Pedal on side of wheel 900 Lb. Maximum Capacity Each 4" V-Groove Stainless Wheel.

Capacity up to 900 pounds per caster.
Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants.
Features:

  • Double Ball Bearing swivel
  • Hex Bolt and Nut Center Pin
  • Wheels are standard with Stainless
    Roller Bearing ( R ).
  • Lube Axle is Standard.

Optional Features:

  • Wheel Brake
    • WB - Pedal on side of wheel

900 Lb. Maximum Capacity Each
4" V-Groove Stainless Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-9SSVG4X2R-S
Product Name 4" Stainless Swivel Caster - V-Groove Stainless - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-150F - JS375-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details