Caster City, Inc. U Boat Replacement Wheel - Polyurethane on Iron Wheel UB-PY8x2

Description
8" Polyurethane on Iron Wheel Roller Bearing. " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x 2" Polyrethane on Iron with roller bearings. Zerk fittings in both axle and wheel. This Rigid Caster has a plate size of 4" x 4 1/2" with Bolt Hole Spacing Range - 2 5/8" to 3" x 3" to 3 5/8" Should be replaced in pairs.
Description
8" Polyurethane on Iron Wheel Roller Bearing. " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x 2" Polyrethane on Iron with roller bearings. Zerk fittings in both axle and wheel. This Rigid Caster has a plate size of 4" x 4 1/2" with Bolt Hole Spacing Range - 2 5/8" to 3" x 3" to 3 5/8" Should be replaced in pairs.

Suppliers

Company
Product
Description
Supplier Links
U Boat Replacement Wheel - Polyurethane on Iron Wheel - UB-PY8x2 - Caster City, Inc.
Las Vegas, NV, USA
U Boat Replacement Wheel - Polyurethane on Iron Wheel
UB-PY8x2
U Boat Replacement Wheel - Polyurethane on Iron Wheel UB-PY8x2
8" Polyurethane on Iron Wheel Roller Bearing. " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x 2" Polyrethane on Iron with roller bearings. Zerk fittings in both axle and wheel. This Rigid Caster has a plate size of 4" x 4 1/2" with Bolt Hole Spacing Range - 2 5/8" to 3" x 3" to 3 5/8" Should be replaced in pairs.

8" Polyurethane on Iron Wheel
Roller Bearing.
" Polyurethane on Iron Wheel
Features:

  • Renew your U-Boats with this superior replacement caster.
  • The wheel in this Rigid Caster is 8" x 2" Polyrethane on Iron with roller bearings.
  • Zerk fittings in both axle and wheel.
  • This Rigid Caster has a plate size of 4" x 4 1/2" with Bolt Hole Spacing Range - 2 5/8" to 3" x 3" to 3 5/8"
  • Should be replaced in pairs.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number UB-PY8x2
Product Name U Boat Replacement Wheel - Polyurethane on Iron Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER WITH PLATE - FA-45-P - FA-45-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details